StarTech.com Ltd. Connector Type A Startech 1394-99-6

Description
Connector Type A:IEEE 1394b Firewire 9 Position Plug; Connector Type B:IEEE 1394b Firewire 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:
Datasheet
Description
Connector Type A:IEEE 1394b Firewire 9 Position Plug; Connector Type B:IEEE 1394b Firewire 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Startech - 06AC0425 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Startech
06AC0425
Connector Type A Startech 06AC0425
Connector Type A:IEEE 1394b Firewire 9 Position Plug; Connector Type B:IEEE 1394b Firewire 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

Connector Type A:IEEE 1394b Firewire 9 Position Plug; Connector Type B:IEEE 1394b Firewire 9 Position Plug; Cable Length - Imperial:6ft; Cable Length - Metric:1.8m; Jacket Color:Black; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 06AC0425
Product Name Connector Type A Startech
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P050001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details