StarTech.com Ltd. Fiber Optic Transceiver Modules 10051-ST

Description
10051 COMPATIBLE
Request a Quote Datasheet
Description
10051 COMPATIBLE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Transceiver Modules - 5214-10051-ST-ND - DigiKey
Thief River Falls, MN, United States
Fiber Optic Transceiver Modules
5214-10051-ST-ND
Fiber Optic Transceiver Modules 5214-10051-ST-ND
10051 COMPATIBLE

10051 COMPATIBLE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Fiber Optic Transceivers
Product Number 5214-10051-ST-ND
Product Name Fiber Optic Transceiver Modules
Connector Type LC
Unlock Full Specs
to access all available technical data

Similar Products

SNAP12: 40G/75G/120G Optical Transmitters and Receivers -  - Smiths Interconnect, a Molex company
Specs
Data Rate 10.31 Gbps
Operating Temperature 32 to 158 F (0.0 to 70 C)
View Details
Fiber Optic Transceiver Modules - SFP-XSM-40K-XFP-ND - DigiKey
Specs
Connector Type LC
Wavelength 1550 nm (15500 Å)
Data Rate 10 Gbps
View Details
ER -25G - XP-13B1-40DA - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Packaging Type TRAY
View Details