Starrett Combination Squares STR-C33H124R

Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The square heads are forged hardened steel with smooth, black enamel finish. 12", 16R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN swD_eEB0
Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The square heads are forged hardened steel with smooth, black enamel finish. 12", 16R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN swD_eEB0

Suppliers

Company
Product
Description
Supplier Links
Combination Squares - STR-C33H124R - Reid Supply
Norton Shores, MI, United States
Combination Squares
STR-C33H124R
Combination Squares STR-C33H124R
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The square heads are forged hardened steel with smooth, black enamel finish. 12", 16R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN swD_eEB0

Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles.


. The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The square heads are forged hardened steel with smooth, black enamel finish. 12", 16R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYNswD_eEB0

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Squares
Product Number STR-C33H124R
Product Name Combination Squares
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Combination
Blade Length 12 inch (305 mm)
Graduations 16ths
View Details