Starrett Combination Squares STR-C11H124R

Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The combination square includes a cast iron head with black wrinkle finish. 12", 4R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN swD_eEB0
Description
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The combination square includes a cast iron head with black wrinkle finish. 12", 4R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN swD_eEB0

Suppliers

Company
Product
Description
Supplier Links
Combination Squares - STR-C11H124R - Reid Supply
Norton Shores, MI, United States
Combination Squares
STR-C11H124R
Combination Squares STR-C11H124R
Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles. . The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The combination square includes a cast iron head with black wrinkle finish. 12", 4R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYN swD_eEB0

Measuring squares consist of two straight edges set at a 90-degree angle to each other. The primary purpose of these measuring tools is to check the accuracy of right angles to ensure that components remain perpendicular. Similarly, protractors are a measurement device used to measure angles.


. The Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The combination square includes a cast iron head with black wrinkle finish. 12", 4R Grad, Satin Chrome Blade. Please refer to the video link below for more information: https://youtu.be/EYNswD_eEB0

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Squares
Product Number STR-C11H124R
Product Name Combination Squares
Square Type Combination
Unlock Full Specs
to access all available technical data

Similar Products

Milwaukee Electric Tool Corporation
Specs
Square Type Combination
Blade Length 6 inch (152 mm)
Materials of Construction Stainless Steel
View Details