Starrett Tap Wrench; Body Length=63.5 mm | 2.50 in STR-93B

Description
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . STR-93B
Description
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . STR-93B

Suppliers

Company
Product
Description
Supplier Links
Tap Wrench; Body Length=63.5 mm | 2.50 in - STR-93B - Reid Supply
Norton Shores, MI, United States
Tap Wrench; Body Length=63.5 mm | 2.50 in
STR-93B
Tap Wrench; Body Length=63.5 mm | 2.50 in STR-93B
We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches. . STR-93B

We carry an assortment of tapping tools, such as hand tappers, tap extractors, and tap wrenches.


. STR-93B

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Wrenches
Product Number STR-93B
Product Name Tap Wrench; Body Length=63.5 mm | 2.50 in
Wrench Length 2.5 inch (63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
Transfer torque wrench TTS/100NM - 1-TTS/100NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details
HEXAGONAL WRENCH, FOR 1/4 CAP SCREW & 3/8 SET SCREW. - A 4T15-188 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1875 inch (4.76 mm)
View Details