Starrett Straight Edge STR-38036

Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 380 Series Steel Straight Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 Series is not beveled or graduated. The 385 Series are beveled one edge, but not graduated. The 387 Series has one edge that is both beveled and graduated in 32nds of an inch. The 380 and 385 Series in sizes 36" and longer are marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection.
Description
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 380 Series Steel Straight Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 Series is not beveled or graduated. The 385 Series are beveled one edge, but not graduated. The 387 Series has one edge that is both beveled and graduated in 32nds of an inch. The 380 and 385 Series in sizes 36" and longer are marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection.

Suppliers

Company
Product
Description
Supplier Links
Straight Edge - STR-38036 - Reid Supply
Norton Shores, MI, United States
Straight Edge
STR-38036
Straight Edge STR-38036
Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip. . The Starrett 380 Series Steel Straight Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 Series is not beveled or graduated. The 385 Series are beveled one edge, but not graduated. The 387 Series has one edge that is both beveled and graduated in 32nds of an inch. The 380 and 385 Series in sizes 36" and longer are marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection.

Blade rulers provide accurate measurements and can function as a useful straight edge for many applications. Available in steel and stainless steel, inch and metric, horizontal and vertical. Some types feature a permanent self-adhesive strip.


. The Starrett 380 Series Steel Straight Edge is precision ground and nicely finished to rigid Starrett standards. It is unexcelled for drawing or scribing straight lines and checking surfaces for straightness. Its thickness and design permit it to retain shape and accuracy, but still be portable and easy to handle. The 380 Series is not beveled or graduated. The 385 Series are beveled one edge, but not graduated. The 387 Series has one edge that is both beveled and graduated in 32nds of an inch. The 380 and 385 Series in sizes 36" and longer are marked with arrows at two suspension points. If the straight edges are brought to the work and used on edge, they should be suspended at these two points to minimize deflection.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Rules and Length Gauges
Product Number STR-38036
Product Name Straight Edge
Length 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rulers - 4501541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Width / Diameter 0.7480 inch (19 mm)
Materials of Construction Steel; Steel
View Details
Position Sensors & Encoders - CDS12 - Sensata Technologies
Specs
Rule / Length Gauge Type Flexible
Measuring Technology Mechanical
View Details
High Accuracy, Slim Gauges for Machine Installation with 30mm Stroke - DK830 - Magnescale Americas, Inc.
Specs
Rule / Length Gauge Type Length Gauges
Decimal Resolution 3.94E-6 inch (1.00E-4 mm)
Length 6.06 to 7.68 inch (154 to 195 mm)
View Details
25ft. Economy Tape Measure - TP25L - DME Company
Specs
Rule / Length Gauge Type Tape Measure
Reading Method / Display Graduated scale
Units Inches; Metric
View Details