Starrett Hole Saws & Core Drill Bits SM60

Description
Starrett SM60 Hole Saw
Request a Quote
Description
Starrett SM60 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2749956 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2749956
Hole Saws & Core Drill Bits 2749956
Starrett SM60 Hole Saw

Starrett SM60 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2749956
Product Name Hole Saws & Core Drill Bits
Diameter 2.362 inch (60.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 4
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Bi-Metal
View Details
Drill Bits - 213067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
OAL 2.95 inch (75 mm)
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711338-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.248 inch (6.3 mm)
View Details