Starrett Hole Saws & Core Drill Bits SM31

Description
Starrett SM31 Hole Saw
Request a Quote
Description
Starrett SM31 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2749942 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2749942
Hole Saws & Core Drill Bits 2749942
Starrett SM31 Hole Saw

Starrett SM31 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2749942
Product Name Hole Saws & Core Drill Bits
Diameter 1.220 inch (31.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 217390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.165 inch (4.2 mm)
OAL 2.95 inch (75 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Bi-Metal, 2 3/8
Specs
Drill Type Core Drill
Diameter 2.375 inch (60.3 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-GP-#2 - 221B-GP-#2 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 3621543 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Masonry
Diameter 0.197 inch (5.0 mm)
OAL 3.35 inch (85 mm)
View Details