Starrett Hole Saws & Core Drill Bits SM30

Description
Starrett SM30 Hole Saw
Request a Quote
Description
Starrett SM30 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2749941 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2749941
Hole Saws & Core Drill Bits 2749941
Starrett SM30 Hole Saw

Starrett SM30 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2749941
Product Name Hole Saws & Core Drill Bits
Diameter 1.181 inch (30.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232507 - RS Components, Ltd.
Specs
Units Metric
Designation 36mm
Diameter 0.236 to 1.417 inch (6.0 to 36.0 mm)
View Details
Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
E-Z LOK™ Drill - Brad Point - HSS - 17/64 - 360-1764BP - E-Z LOK
Specs
Product Drill
Units Fractional
Designation 17/64
View Details
Exchangeable Tip Drills - CoroDrill 870 - Sandvik Coromant Co.
Specs
Product Drill
Units Fractional; Metric (optional feature)
Drill Type Twist
View Details