Starrett Steel Flat Stock SFS-54001

Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . SFS-54001 is made of General Purpose Tool Steel and features the following dimensions: 1/8 in H x 3/4 in W x 18 in L
Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . SFS-54001 is made of General Purpose Tool Steel and features the following dimensions: 1/8 in H x 3/4 in W x 18 in L

Suppliers

Company
Product
Description
Supplier Links
Steel Flat Stock - SFS-54001 - Reid Supply
Norton Shores, MI, United States
Steel Flat Stock
SFS-54001
Steel Flat Stock SFS-54001
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . SFS-54001 is made of General Purpose Tool Steel and features the following dimensions: 1/8 in H x 3/4 in W x 18 in L

Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer.


. SFS-54001 is made of General Purpose Tool Steel and features the following dimensions: 1/8 in H x 3/4 in W x 18 in L

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number SFS-54001
Product Name Steel Flat Stock
Type ToolSteel; General Purpose Tool Steel
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

1
Specs
Type Copper
Shape / Form Hollow Stock (Tube, Pipe, Column); Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Applications Wear resistant parts or tooling
View Details
Precision Thin Titanium & Titanium Alloys -  - Arnold Magnetic Technologies
Specs
Type Refractory / Reactive; Titanium
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Extruded Lead/Pipe/Bar -  - MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Hollow Stock (Tube, Pipe, Column) (optional feature); Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock (optional feature)
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process
View Details
Custom Roll Formed Construction Parts -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details