Starrett Steel Flat Stock SFS-53981

Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . SFS-53981 is made of General Purpose Tool Steel and features the following dimensions: 3/32 in H x 1-1/4 in W x 18 in L
Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . SFS-53981 is made of General Purpose Tool Steel and features the following dimensions: 3/32 in H x 1-1/4 in W x 18 in L

Suppliers

Company
Product
Description
Supplier Links
Steel Flat Stock - SFS-53981 - Reid Supply
Norton Shores, MI, United States
Steel Flat Stock
SFS-53981
Steel Flat Stock SFS-53981
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . SFS-53981 is made of General Purpose Tool Steel and features the following dimensions: 3/32 in H x 1-1/4 in W x 18 in L

Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer.


. SFS-53981 is made of General Purpose Tool Steel and features the following dimensions: 3/32 in H x 1-1/4 in W x 18 in L

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number SFS-53981
Product Name Steel Flat Stock
Type ToolSteel; General Purpose Tool Steel
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

 - Nitronic® 50 / HPA N50 - Coil - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Features Coil Stock; Austenitic; Corrosion Resistant; Superalloy
View Details
SU005-1/2 Carbon-coated Copper Foil - Product-SU005 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0014 inch (0.0350 mm)
View Details
Precision Thin Nickel & Nickel Alloys -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Type Nickel
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes; Strip; Foil
Features Corrosion Resistant
View Details
Tungsten Heavy Alloy -  - MarsMetal
Specs
Type Refractory / Reactive; Tungsten
Processing, Temper & Finish Continuous, Centrifugal or Other Casting Process (optional feature)
Applications Aerospace or Aircraft Quality (optional feature); Automotive or Vehicular (optional feature); Armor / Ballistic Protection (optional feature); Nuclear (optional feature)
View Details