Starrett Hole Saws & Core Drill Bits KFC06021

Description
Starrett KFC06021 Drill Bit
Request a Quote
Description
Starrett KFC06021 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 604731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
604731
Hole Saws & Core Drill Bits 604731
Starrett KFC06021 Drill Bit

Starrett KFC06021 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 604731
Product Name Hole Saws & Core Drill Bits
Units Metric
Designation 51mm, 16mm
Diameter 2.008 inch (51.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216000 - RS Components, Ltd.
Specs
Units Metric
Designation 51mm, 16mm
Diameter 2.520 inch (64.0 mm)
View Details
Hole Saw, Bi-Metal, 1-1/8
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
High Speed Drill 221-#51 - 221-#51 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 173083 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
OAL 13.39 inch (340 mm)
Material Carbide; Tungsten Carbide
# of Pieces 1
View Details