Starrett Drill Bits KBPX14D

Description
Starrett KBPX14D Drill Bit
Request a Quote
Description
Starrett KBPX14D Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2768595 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2768595
Drill Bits 2768595
Starrett KBPX14D Drill Bit

Starrett KBPX14D Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768595
Product Name Drill Bits
OAL 10.24 inch (260 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Drill Bits - 1239927 - RS Components, Ltd.
Specs
Diameter 1.102 inch (28.0 mm)
Material High Speed Steel; Hss
Flutes / Edges 1
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
Unicore Thin Kerf Wet Diamond Core Bit - 4CB089UF - CS UNITEC
Specs
Product Drill
Units Fractional
Drill Type Core Drill
View Details
Auger Drill Bit - 62PTS-7/8 - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Diameter 0.875 inch (22.2 mm)
Shank Hex
View Details