Starrett Drill Bits KBPS12B

Description
Starrett KBPS12B Drill Bit
Request a Quote
Description
Starrett KBPS12B Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2768590 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2768590
Drill Bits 2768590
Starrett KBPS12B Drill Bit

Starrett KBPS12B Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768590
Product Name Drill Bits
OAL 6.30 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.067 inch (1.7 mm)
OAL 1.69 inch (43 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 3
Specs
Drill Type Core Drill
Diameter 2.750 inch (69.8 mm)
Material Bi-Metal
View Details
Auger Drill Bit - 53446 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Product Drill
Units Fractional
Diameter 1.500 inch (38.1 mm)
View Details
1/2 X 1/2 X 5/8 X 2-1/8 X 4-2F RH CARBIDE - 0224T60806254.2 - Precision Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Square
View Details