Starrett Drill Bits KBPS08B

Description
Starrett KBPS08B Drill Bit
Request a Quote
Description
Starrett KBPS08B Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Drill Bits - 2768585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Drill Bits
2768585
Drill Bits 2768585
Starrett KBPS08B Drill Bit

Starrett KBPS08B Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768585
Product Name Drill Bits
OAL 6.30 inch (160 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saw, Carbide Tipped, 5 3/4
Specs
Drill Type Core Drill
Diameter 5.750 inch (146.0 mm)
Material Carbide
View Details
Specialist Drill Bits - 221535 - RS Components, Ltd.
Specs
Units Metric
Designation 20mm
Diameter 0.236 to 0.787 inch (6.0 to 20.0 mm)
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711340-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ADPF31 120°point angle, 3.175mm shank, for Steels, Drill Bit - ADPF31-0010 - Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Cutting Application Steel
View Details