Starrett Hole Saws & Core Drill Bits FCH0114-6

Description
Starrett FCH0114-6 Hole Saw
Request a Quote
Description
Starrett FCH0114-6 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2768560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2768560
Hole Saws & Core Drill Bits 2768560
Starrett FCH0114-6 Hole Saw

Starrett FCH0114-6 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768560
Product Name Hole Saws & Core Drill Bits
Diameter 1.260 inch (32.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.220 inch (5.6 mm)
OAL 3.66 inch (93 mm)
Material High Speed Steel; Hss
View Details
Hole Saw, Carbide Tipped, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Carbide
View Details
Unibroach® High-Speed Steel (HSS) Cutter -  - CS UNITEC
Specs
Product Drill Set
Units Fractional; Metric (optional feature)
Drill Type Core Drill
View Details
Stepped Cone Drill - 30008C - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Product Drill
Drill Type Step Drill
Diameter 0.500 to 1.125 inch (12.7 to 28.6 mm)
View Details