Starrett Specialist Drill Bits D0006

Description
Diamond tipped holesaw 6mm for glass
Request a Quote
Description
Diamond tipped holesaw 6mm for glass
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Specialist Drill Bits - 1875319 - RS Components, Ltd.
Corby, Northants, United Kingdom
Specialist Drill Bits
1875319
Specialist Drill Bits 1875319
Diamond tipped holesaw 6mm for glass

Diamond tipped holesaw 6mm for glass

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1875319
Product Name Specialist Drill Bits
Diameter 0.236 inch (6.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hot Tapper, Single Size, 2
Specs
Drill Type Core Drill
Diameter 1.875 inch (47.6 mm)
Material Carbide
View Details
Drill Bits - 213786 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.181 inch (4.6 mm)
OAL 3.15 inch (80 mm)
Material High Speed Steel; Hss
View Details
Drill Bit - JD31/64 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Product Drill
Drill Type Twist; Jobber
Diameter 0.484 inch (12.3 mm)
View Details
Straight Shank Long Drill - LDS Series - DME Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details