Starrett Hole Saws & Core Drill Bits CTD25

Description
Starrett CTD25 Drill Bit
Request a Quote
Description
Starrett CTD25 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 1875318 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
1875318
Hole Saws & Core Drill Bits 1875318
Starrett CTD25 Drill Bit

Starrett CTD25 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1875318
Product Name Hole Saws & Core Drill Bits
Drill Type Hole Saw
Diameter 0.984 inch (25.0 mm)
Shank 0.394 inch (10.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 1238516 - RS Components, Ltd.
Specs
Units Metric
Designation 25mm
Diameter 0.787 to 0.984 inch (20.0 to 25.0 mm)
View Details
Hole Saw Arbor For Hole Saws 1-1/4 - 6-7/8
Specs
Drill Type Core Drill
Diameter 1.250 to 6.875 inch (31.7 to 174.6 mm)
View Details
Carbide Drills - Jobber Length Drills - Melin Tool Company
Specs
Product Drill
Units Fractional
Drill Type Twist
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711345-B - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details