Starrett Hole Saws & Core Drill Bits CTD22

Description
Starrett CTD22 Hole Saw
Request a Quote
Description
Starrett CTD22 Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 1875317 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
1875317
Hole Saws & Core Drill Bits 1875317
Starrett CTD22 Hole Saw

Starrett CTD22 Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 1875317
Product Name Hole Saws & Core Drill Bits
Diameter 0.866 inch (22.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Hole Saws & Core Drill Bits - 216151 - RS Components, Ltd.
Specs
Drill Type Hole Saw
Diameter 1.732 inch (44.0 mm)
Cutting Length 1.26 inch (32 mm)
View Details
Hot Tapper, Single Size, 3/4
Specs
Drill Type Core Drill
Diameter 0.625 inch (15.9 mm)
Material Bi-Metal
View Details
High Speed Drill 220HD-GP-31/64 - 220HD-GP-31/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Specialist Drill Bits - 7068609 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Units Metric
Drill Type Step Drill
Designation 12mm
View Details