Starrett Hole Saws & Core Drill Bits CT056MM

Description
Starrett CT056MM Hole Saw
Request a Quote
Description
Starrett CT056MM Hole Saw
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2768533 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2768533
Hole Saws & Core Drill Bits 2768533
Starrett CT056MM Hole Saw

Starrett CT056MM Hole Saw

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768533
Product Name Hole Saws & Core Drill Bits
Diameter 2.205 inch (56.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 213714 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.146 inch (3.7 mm)
OAL 2.76 inch (70 mm)
Material High Speed Steel; Hss
View Details
Hot Tapper, Single Size, 5
Specs
Drill Type Core Drill
Diameter 4.750 inch (120.6 mm)
Material Carbide
View Details
High Speed Drill 220HD-GP-9/64 - 220HD-GP-9/64 - Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
1-1/4" (32mm) Bi-Metal Hole Saw - D180020 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details