Starrett Hole Saws & Core Drill Bits CSC16

Description
Starrett CSC16 Drill Bit
Request a Quote
Description
Starrett CSC16 Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 466699 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
466699
Hole Saws & Core Drill Bits 466699
Starrett CSC16 Drill Bit

Starrett CSC16 Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 466699
Product Name Hole Saws & Core Drill Bits
Diameter 0.630 inch (16.0 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Shaft, 7/16
Specs
Diameter 0.438 inch (11.1 mm)
View Details
PCB Drill Bits - 2189187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Drill
Shank 0.125 inch (3.2 mm)
Material Carbide; Carbide
View Details
Drill Bits, General Purpose - For Wood/ Metal/ Plastic - 711350-A - Makita USA, Inc.
Specs
Product Drill
Units Fractional
Drill Type Wood Bit
View Details
ACD
Atom Precision of America, Inc.
Specs
Product Drill
Units Metric
Diameter 0.264 inch (6.7 mm)
View Details