Starrett Hole Saws & Core Drill Bits BC888

Description
Replacement pilot drill for 9.5mm arbor
Request a Quote
Description
Replacement pilot drill for 9.5mm arbor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 604753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
604753
Hole Saws & Core Drill Bits 604753
Replacement pilot drill for 9.5mm arbor

Replacement pilot drill for 9.5mm arbor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 604753
Product Name Hole Saws & Core Drill Bits
Diameter 0.374 inch (9.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Drill Bits - 1624089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Drill Type Twist
Diameter 0.157 inch (4.0 mm)
Material High Speed Steel; HSS
View Details
Hole Saw, Bi-Metal, 3 3/8
Specs
Drill Type Core Drill
Diameter 3.375 inch (85.7 mm)
Material Bi-Metal
View Details
Drill Bit - BD16 - Pentair, Inc.
Pentair, Inc.
Specs
Product Drill
Cutting Application General Purpose
View Details
Drill Bit - 010927 - Sandvik AB
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details