Starrett Hole Saws & Core Drill Bits A6-4

Description
A6-4 HSS DRILL HEX PACK
Request a Quote
Description
A6-4 HSS DRILL HEX PACK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 2768530 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
2768530
Hole Saws & Core Drill Bits 2768530
A6-4 HSS DRILL HEX PACK

A6-4 HSS DRILL HEX PACK

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 2768530
Product Name Hole Saws & Core Drill Bits
Shank Hex
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 221585 - RS Components, Ltd.
Specs
Units Metric
Designation 22.5mm
Diameter 0.394 to 0.886 inch (10.0 to 22.5 mm)
View Details
Hot Tapper, Single Size, 1 1/4
Specs
Drill Type Core Drill
Diameter 1.125 inch (28.6 mm)
Material Bi-Metal
View Details
High Speed Drill 221B-GP-#24 - 221B-GP-#24 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
Drill Bits - 7072765 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Drill Type Wood Bit
Diameter 0.866 inch (22.0 mm)
Shank Square
View Details