Starrett
Hole Saws & Core Drill Bits
A4
Description
Starrett A4 Drill Bit
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Starrett A4 Drill Bit
Request a Quote
Email Supplier
Suppliers
Hole Saws & Core Drill Bits
615242
Supplier's Site
Hole Saws & Core Drill Bits
219242
Supplier's Site
Technical Specifications
|
Product Category
|
Drill Bits |
Drill Bits |
|
Product Number
|
615242 |
219242 |
|
Product Name
|
Hole Saws & Core Drill Bits |
Hole Saws & Core Drill Bits |
|
Diameter
|
0.250 inch (6.3 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Drill Type
Core Drill
Diameter
4.750 inch (120.6 mm)
Material
Carbide
View Details
OAL
5.91 inch (150 mm)
Material
Steel
# of Pieces
1
View Details
Product
Drill
Units
Fractional
Drill Type
Core Drill
View Details