Starrett Hole Saws & Core Drill Bits A10E

Description
Starrett A10E Drill Bit
Request a Quote
Description
Starrett A10E Drill Bit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hole Saws & Core Drill Bits - 615258 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hole Saws & Core Drill Bits
615258
Hole Saws & Core Drill Bits 615258
Starrett A10E Drill Bit

Starrett A10E Drill Bit

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Drill Bits
Product Number 615258
Product Name Hole Saws & Core Drill Bits
Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Specialist Drill Bits - 232513 - RS Components, Ltd.
Specs
Units Metric
Designation 37mm
Diameter 0.276 to 1.457 inch (7.0 to 37.0 mm)
View Details
Hole Saw, Carbide Tipped, 3 7/8
Specs
Drill Type Core Drill
Diameter 3.875 inch (98.4 mm)
Material Carbide
View Details
High Speed Drill 220-7/64 - 220-7/64 - Universal Cutting Tools, Inc.
Universal Cutting Tools, Inc.
Specs
Product Drill
Units Fractional
Drill Type Jobber
View Details
5 pc Impact Hole Saw set (includes 3/4", 7/8", qty. 2- 1 1/8", 1 3/8") - D1800IR5 - DEWALT Industrial Tool Co.
Specs
Product Drill
Drill Type Hole Saw
Cutting Application General Purpose
View Details