Starrett Steel Flat Stock 1084069

Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1084069 is made of Alloyed Tool Steel and features the following dimensions: 3/4 in H x 2-1/2 in W x 36 in L
Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1084069 is made of Alloyed Tool Steel and features the following dimensions: 3/4 in H x 2-1/2 in W x 36 in L

Suppliers

Company
Product
Description
Supplier Links
Steel Flat Stock - 1084069 - Reid Supply
Norton Shores, MI, United States
Steel Flat Stock
1084069
Steel Flat Stock 1084069
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1084069 is made of Alloyed Tool Steel and features the following dimensions: 3/4 in H x 2-1/2 in W x 36 in L

Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer.


. 1084069 is made of Alloyed Tool Steel and features the following dimensions: 3/4 in H x 2-1/2 in W x 36 in L

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number 1084069
Product Name Steel Flat Stock
Type ToolSteel; Alloyed Tool Steel
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Sheets - 3406120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thickness 0.0217 inch (0.5500 mm)
Width / OD 19.69 inch (500 mm)
Length 19.69 inch (500 mm)
View Details
Resistance Alloy - MANGANIN® - Isabellenhutte USA
Specs
Type Magnesium; Alloy; Miscellaneous Nonferrous Metal or Alloy
Shape / Form Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes
Processing, Temper & Finish Annealed; Enameled
View Details
Custom Roll Formed Zee Sections -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details