Starrett Steel Flat Stock 1084024

Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1084024 is made of Alloyed Tool Steel and features the following dimensions: 5/16 in H x 3-1/2 in W x 36 in L
Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1084024 is made of Alloyed Tool Steel and features the following dimensions: 5/16 in H x 3-1/2 in W x 36 in L

Suppliers

Company
Product
Description
Supplier Links
Steel Flat Stock - 1084024 - Reid Supply
Norton Shores, MI, United States
Steel Flat Stock
1084024
Steel Flat Stock 1084024
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1084024 is made of Alloyed Tool Steel and features the following dimensions: 5/16 in H x 3-1/2 in W x 36 in L

Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer.


. 1084024 is made of Alloyed Tool Steel and features the following dimensions: 5/16 in H x 3-1/2 in W x 36 in L

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number 1084024
Product Name Steel Flat Stock
Type ToolSteel; Alloyed Tool Steel
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA-BRAZE 980 - Isabellenhutte USA
Specs
Type Copper; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Wire; Bar Stock
Applications Automotive or Vehicular; Resistance Alloy / Heating; Wear resistant parts or tooling
View Details
SU010-1/2 Carbon-coated Copper Foil - Product-SU010 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Type Copper
Shape / Form Foil
Thickness 0.0020 inch (0.0500 mm)
View Details
Custom Roll Formed Heat Transfer Plates -  - MP Metal Products
Specs
Processing, Temper & Finish Wrought
Applications Automotive or Vehicular; BuildingConstruction; HV / Electrical; Agricultural, Transportation, Construction, Material Handling, Storage, Medical, Furniture, Recreation, and Other Markets
View Details
Sheet Lead -  - MarsMetal
MarsMetal
Specs
Type LowMelting; Lead
Shape / Form Sheet; Semi-finished, Mill Stock or Near Net Shapes
Applications BuildingConstruction; Nuclear
View Details