Starrett Steel Flat Stock 1083845

Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1083845 is made of Alloyed Tool Steel and features the following dimensions: 1/8 in H x 1 in W x 18 in L
Description
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1083845 is made of Alloyed Tool Steel and features the following dimensions: 1/8 in H x 1 in W x 18 in L

Suppliers

Company
Product
Description
Supplier Links
Steel Flat Stock - 1083845 - Reid Supply
Norton Shores, MI, United States
Steel Flat Stock
1083845
Steel Flat Stock 1083845
Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer. . 1083845 is made of Alloyed Tool Steel and features the following dimensions: 1/8 in H x 1 in W x 18 in L

Made of dimensionally stable chromium, tungsten and vanadium electric furnace tool steel. Low 1,450-1,500 Fahrenheit hardening range makes this steel easy to harden. Vanadium content assures fine grain and high durability. Fully spheroidized and annealed for uniform carbide size and easy machining. Each piece is individually wrapped and clearly marked with size, analysis and correct hardness and tempering information. Edge squareness is .003″ per inch. Finish is 35 microinch or finer.


. 1083845 is made of Alloyed Tool Steel and features the following dimensions: 1/8 in H x 1 in W x 18 in L

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Metal Shapes and Stock
Product Number 1083845
Product Name Steel Flat Stock
Type ToolSteel; Alloyed Tool Steel
Shape / Form Semi-finished, Mill Stock or Near Net Shapes; Flats / Rectangular Bar; Bar Stock
Features Specialty
Unlock Full Specs
to access all available technical data

Similar Products

Resistance Alloy - ISA®-CHROM 30 - Isabellenhutte USA
Specs
Type Alloy; Miscellaneous Nonferrous Metal or Alloy
Features Corrosion Resistant; Heat Resistant
Processing, Temper & Finish Annealed; Enameled
View Details
Stainless Steel Wire - Spools or Straight Lengths - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Stainless; T302, T304, T304V, T316, T316V, T17-7 PH, T17-4 PH, MP35N, Alloy 600, X-750, Hastelloy, C276, T410, T420
Shape / Form Wire
Features Specialty
View Details
Metal Bars & Metal Rods - 682185 - RS Components, Ltd.
Specs
Shape / Form Bar Stock
Thickness 0.1969 inch (5 mm)
Width / OD 1.97 inch (50 mm)
View Details
 - Ferralium® 255 / Alloy 255 - Bar - High Performance Alloys, Inc.
High Performance Alloys, Inc.
Specs
Type Stainless; Alloy
Shape / Form Profile or Structural Shape; Round Bar or Rod Stock; Semi-finished, Mill Stock or Near Net Shapes; Bar Stock
Features Corrosion Resistant; Superalloy
View Details