StarPower Europe AG
MOSFETs
DM170S12TDRB
Description
SiC Mos 1200V 17mOhm
Request a Quote
Email Supplier
Description
SiC Mos 1200V 17mOhm
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal-Oxide Semiconductor FET (MOSFET) |
|
Product Number
|
427760 |
|
Product Name
|
MOSFETs |
|
Package Type
|
Tape & Reel
|
Unlock Full Specs
to access all available technical data
Similar Products
MOSFET Operating Mode
Enhancement
Package Type
Soic
Number of units in IC
4
View Details
V(BR)DSS
30 volts
rDS(on)
0.0034 ohms
IDSS
153000 milliamps
View Details
9 suppliers
Package Type
PG-VDSON-8
Packing Method
Tape Reel; Tape & Reel
View Details