Stannol Solder Wire, , 0.8Mm, 250G; Flux Type Stannol 593311

Description
SOLDER WIRE, , 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet
Description
SOLDER WIRE, , 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solder Wire, , 0.8Mm, 250G; Flux Type Stannol - 35M4359 - Newark, An Avnet Company
Chicago, IL, United States
Solder Wire, , 0.8Mm, 250G; Flux Type Stannol
35M4359
Solder Wire, , 0.8Mm, 250G; Flux Type Stannol 35M4359
SOLDER WIRE, , 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

SOLDER WIRE, , 0.8MM, 250G; Flux Type:Rosin; Solder Alloy:95.5, 3.8, 0.7 Sn, Ag, Cu; External Diameter - Metric:0.8mm; External Diameter - Imperial:0.031"; Melting Temperature:217°C; Weight - Metric:250g; Weight - Imperial:8.818oz; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 35M4359
Product Name Solder Wire, , 0.8Mm, 250G; Flux Type Stannol
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
Fluid and Fuel Tube Brazing System -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Brazing; Soldering Stations, Irons & Accessories
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldView® Monitor -  - WeldComputer Corporation
WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details