Manufacturer: Stanley Electric Co
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1127006-PS1192FB
Length: 3 mm
Polarity: NPN
Height: 2.5 mm
Number of Channels: 1
Number of Pins: 2
Width: 1.2 mm
Rise Time: 8 µs
Fall Time: 9 µs
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Mount: Surface Mount
RoHS: Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1127006-PS1192FB |
| Product Name | Custom Parts - Custom Parts (N - R) - PS1192FB |