Stanley Electric GmbH LED Character and Numeric NKR131SB

Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"
Request a Quote Datasheet
Description
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Character and Numeric - 404-1119-ND - DigiKey
Thief River Falls, MN, United States
LED Character and Numeric
404-1119-ND
LED Character and Numeric 404-1119-ND
"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

"Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.7V 10mA 0.433"" H x 0.276"" W x 0.197"" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209"", 5.30mm)"

Buy Now Datasheet
Display Modules - Display Modules - LED Character and Numeric - NKR131SB - 1231511-NKR131SB - Win Source Electronics
Laguna Hills, CA, United States
Display Modules - Display Modules - LED Character and Numeric - NKR131SB
1231511-NKR131SB
Display Modules - Display Modules - LED Character and Numeric - NKR131SB 1231511-NKR131SB
Manufacturer: Stanley Electric Co Win Source Part Number: 1231511-NKR131SB Packaging: Tray Color: Red Package: 10-DIP (0.209", 5.30mm) Millicandela Rating: 2.8mcd Voltage - Forward (Vf) (Typ): 1.7V Current - Test: 10mA Wavelength - Peak: 660nm Size: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 0.31" (8.00mm) Common Pin: Common Cathode Part Status: Obsolete(EOL) Family Name: NKR131S Categories: Optoelectronics Manufacturer Homepage: www.stanley.co.jp/e/ Power Dissipation (Maximum): 40mW Alternative Parts (Cross-Reference): HDSP-U213-D0000; LA-301VLN; LAP-301VL; Introduction Date: July 25, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Stanley Electric Co
Win Source Part Number: 1231511-NKR131SB
Packaging: Tray
Color: Red
Package: 10-DIP (0.209", 5.30mm)
Millicandela Rating: 2.8mcd
Voltage - Forward (Vf) (Typ): 1.7V
Current - Test: 10mA
Wavelength - Peak: 660nm
Size: 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Display Type: 7-Segment
Number of Characters: 1
Digit/Alpha Size: 0.31" (8.00mm)
Common Pin: Common Cathode
Part Status: Obsolete(EOL)
Family Name: NKR131S
Categories: Optoelectronics
Manufacturer Homepage: www.stanley.co.jp/e/
Power Dissipation (Maximum): 40mW
Alternative Parts (Cross-Reference): HDSP-U213-D0000; LA-301VLN; LAP-301VL;
Introduction Date: July 25, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Digital LED Displays Digital LED Displays
Product Number 404-1119-ND 1231511-NKR131SB
Product Name LED Character and Numeric Display Modules - Display Modules - LED Character and Numeric - NKR131SB
Display Type Segmented Dot Matrix
Common Common Cathode
LED Color Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Control Indicator - X-F60 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Display Type Segmented
Operating Temperature 14 to 122 F (-10 to 50 C)
View Details
Magna Series Large Digit Display 4 inches (102 mm), 6 Digit Display -  - Laurel Electronics LLC
Specs
Display Type Segmented
Character Type Numeric
LED Color Red
View Details
OLED Displays - 8143004 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Yellow; Yellow
Height 10 mm (0.3937 inch)
Depth 32 mm (1.26 inch)
View Details
LED Character and Numeric - 1497-1108-6-ND - DigiKey
Specs
Display Type Segmented
Common Common Anode
LED Color Green
View Details