Facom UK Ltd Plier Sets VE.A3

Description
PLIER SET 1000V
Request a Quote
Description
PLIER SET 1000V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 5039867 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
5039867
Plier Sets 5039867
PLIER SET 1000V

PLIER SET 1000V

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 5039867
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 2284064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Flat-Nose; Specialty / Other; Flat nose pliers
Length 5.77 inch (146 mm)
Jaw Length 0.7874 inch (20 mm)
View Details
Plier - 718G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Flat-Nose
Length 8 inch (203 mm)
View Details
Plier - 0251-08M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 8.75 inch (222 mm)
Features Cutting Edge
View Details