Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PLIERS
FACOM UK LTD
VE.A2PB -- PLIER SETS
Facom UK Ltd
Plier Sets
VE.A2PB
Description
SET OF 3 PIECES 1000 V PLIERS AND 4 PIEC
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
SET OF 3 PIECES 1000 V PLIERS AND 4 PIEC
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2012059
Plier Sets
2012059
SET OF 3 PIECES 1000 V PLIERS AND 4 PIEC
SET OF 3 PIECES 1000 V PLIERS AND 4 PIEC
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Pliers
Product Number
2012059
Product Name
Plier Sets
Type
Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Pliers
161063
Specs
Type
Flat-Nose; Specialty / Other; Flat nose pliers
Length
4.72 inch (120 mm)
Features
Electrically Insulated
View Details
Festo Corporation
Disconnecting pliers
ZDS-PK-3
Specs
Weight
7 oz (1.95 N)
View Details
Gray Tools Canada Inc.
Stripper/Cutter
B155
Specs
Type
Specialty / Other; Wire Stripping
View Details
Industrial Magnetics, Inc.
Automotive Hose Clamp Pliers
Specs
Type
Specialty / Other; Hose Clamp
Length
9 to 10.5 inch (229 to 267 mm)
Jaw Length
2 to 4 inch (50.8 to 102 mm)
View Details