Facom UK Ltd Power Sanding Sheets & Belts V.403A1

Description
Facom V.403A1 Sanding Belt
Request a Quote
Description
Facom V.403A1 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2382212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2382212
Power Sanding Sheets & Belts 2382212
Facom V.403A1 Sanding Belt

Facom V.403A1 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2382212
Product Name Power Sanding Sheets & Belts
Width 0.79 inch (20 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794801 - RS Components, Ltd.
Specs
Width 11.02 inch (280 mm)
Length 9.1 inch (230 mm)
Type Aluminum Oxide; Aluminium Oxide
View Details
Merit Surface Prep Very Fine Surface Conditioning Belt - 66623333520 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; ExtraFine; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 3" x 21" - 794119-F-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 21.0 inch (533 mm)
View Details
Narrow Sanding Belts for Metalworking - JS997 - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Poly Cotton Cloth
Type Ceramic
View Details