Facom UK Ltd Power Sanding Sheets & Belts V.402A2

Description
Facom V.402A2 Sanding Belt
Request a Quote
Description
Facom V.402A2 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2382211 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2382211
Power Sanding Sheets & Belts 2382211
Facom V.402A2 Sanding Belt

Facom V.402A2 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2382211
Product Name Power Sanding Sheets & Belts
Width 0.39 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2819088 - RS Components, Ltd.
Specs
Width 1.50 inch (38 mm)
Length 984.3 inch (25000 mm)
Type Resin
View Details
Norton Rapid Prep Extra Coarse Surface Conditioning Belt - 66261017511 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 2.00 inch (50.8 mm)
View Details
Abrasive Belts, 3" x 24" - 794237-A-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 3.00 inch (76.2 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Metalworking - UZAX - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; X Weight Cloth
Type Zirconium
Grit Size 50 # or Microns
View Details