Facom UK Ltd Power Sanding Sheets & Belts V.402A1

Description
Facom V.402A1 Sanding Belt
Request a Quote
Description
Facom V.402A1 Sanding Belt
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Power Sanding Sheets & Belts - 2382210 - RS Components, Ltd.
Corby, Northants, United Kingdom
Power Sanding Sheets & Belts
2382210
Power Sanding Sheets & Belts 2382210
Facom V.402A1 Sanding Belt

Facom V.402A1 Sanding Belt

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Abrasive Belts
Product Number 2382210
Product Name Power Sanding Sheets & Belts
Width 0.39 inch (10 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Power Sanding Sheets & Belts - 2794882 - RS Components, Ltd.
Specs
Width 5.91 inch (150 mm)
Length 3.9 inch (100 mm)
Type Ceramic; Ceramic
View Details
Norton Rapid Prep Coarse Surface Conditioning Belt - 66261194240 - Norton Abrasives
Specs
Belt Type Portable Grinder or File Belt; Nonwoven
Applications & Materials Abraded Metalworking; MRO or Welding; Material Removal, Rough Grinding or Snagging; Cleaning & Surface Conditioning
Width 1.00 inch (25.4 mm)
View Details
Abrasive Belts, 4" x 24" - 794133-C-2 - Makita USA, Inc.
Specs
Applications & Materials Abraded Woodworking; DryGrinding
Width 4.00 inch (102 mm)
Length 24.0 inch (610 mm)
View Details
Narrow Sanding Belts for Woodworking - UGOJ - Uneeda Enterprizes, Inc.
Specs
Backing Cloth; J Weight Cloth
Type Garnet
Grit Size 120 to 150 # or Microns
View Details