Facom UK Ltd Wrenches U.46ACL

Description
Facom U.46ACL Wrench
Request a Quote
Description
Facom U.46ACL Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wrenches - 2356135 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wrenches
2356135
Wrenches 2356135
Facom U.46ACL Wrench

Facom U.46ACL Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2356135
Product Name Wrenches
Wrench Length 11.42 inch (290 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
SSHW Series 4 in. Size Single Side Hex Wrench|Master File - SSHW400 - Kuriyama of America, Inc.
Specs
Type Single End
Drive Size 4 inch (102 mm)
Wrench Weight 3.73 lbs (1.69 kg)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Transfer torque wrench TTS/500NM - 1-TTS/500NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details