Stanley Engineered Fastening Helical Thread Insert; Overall Length=22.2 mm | 0.875 in TI-490

Description
Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a 7/8-9 Coarse thread and is .875 in long.
Description
Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a 7/8-9 Coarse thread and is .875 in long.

Suppliers

Company
Product
Description
Supplier Links
Helical Thread Insert; Overall Length=22.2 mm | 0.875 in - TI-490 - Reid Supply
Norton Shores, MI, United States
Helical Thread Insert; Overall Length=22.2 mm | 0.875 in
TI-490
Helical Thread Insert; Overall Length=22.2 mm | 0.875 in TI-490
Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a free-running coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a 7/8-9 Coarse thread and is .875 in long.

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices.


. This is a free-running coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a 7/8-9 Coarse thread and is .875 in long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number TI-490
Product Name Helical Thread Insert; Overall Length=22.2 mm | 0.875 in
Installation Method Threaded Hole
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Industrial Style Keylocking Inserts - 26370 - Jergens, Inc.
Specs
Units Metric
Metric M14; M20
Internal Thread Size M14 x 2.0
View Details
 - Press-In Inserts for Plastic; Series 51 - Inch - SPIROL
Specs
Installation Method Pressed-In
Base Materials Plastic; Thermoset / Thermoplastic
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details
Countersunk Head Threaded Insert - Open End Keyless - Unified - AEA50-326-2 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details