Stanley Engineered Fastening Helical Thread Insert TI-3710

Description
Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a screw locking coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a M6 x 1.0 Coarse thread and is 12.0 mm long.
Description
Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a screw locking coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a M6 x 1.0 Coarse thread and is 12.0 mm long.

Suppliers

Company
Product
Description
Supplier Links
Helical Thread Insert - TI-3710 - Reid Supply
Norton Shores, MI, United States
Helical Thread Insert
TI-3710
Helical Thread Insert TI-3710
Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices. . This is a screw locking coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a M6 x 1.0 Coarse thread and is 12.0 mm long.

Quickly and permanently restore stripped, worn and damaged threads in any material. Coil tension securely holds the insert in place without undue tension on the surrounding material. They are vibration and impact resistant and will not strip or seize. All inserts are made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi.Screw-locking inserts have a series of straight segments to provide self-locking torque on the bolt, eliminating the need for other thread locking devices.


. This is a screw locking coil threaded insert. It is made from 18-8 stainless with a hardness of RC 43-50 and tensile strength above 200,000 psi. It is compatible to a M6 x 1.0 Coarse thread and is 12.0 mm long.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Threaded Inserts
Product Number TI-3710
Product Name Helical Thread Insert
Installation Method Threaded Hole
Unlock Full Specs
to access all available technical data

Similar Products

Thread Repair Insert Kits - 76455 - Jergens, Inc.
Specs
Installation Method Threaded Hole
Units Metric
Metric M10; M14
View Details
Thread Repair Inserts - 470995 - RS Components, Ltd.
Specs
Units Metric
Metric M6
Internal Thread Size M6 x 1
View Details
Countersunk Head Threaded Insert - Closed End Keyed - Unified - AEA10KB366 - PennEngineering®
Specs
Installation Method Threaded Hole
Base Materials Metal
Units Inch
View Details
Keylocking Insert - KIC - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Installation Method Threaded Hole
Units Metric
Metric M2; M2.5; M3; M4; M5; M6; M8; M10; M12; M16; M18; M20; M22; M24
View Details