Stanley Tools Group Socket Wrenches STMT82665-0

Description
STANLEY 1/2" 72T RATCHET
Request a Quote
Description
STANLEY 1/2" 72T RATCHET
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Socket Wrenches - 561975 - RS Components, Ltd.
Corby, Northants, United Kingdom
Socket Wrenches
561975
Socket Wrenches 561975
STANLEY 1/2" 72T RATCHET

STANLEY 1/2" 72T RATCHET

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 561975
Product Name Socket Wrenches
Type Socket
Unlock Full Specs
to access all available technical data

Similar Products

Double Shot Plus - 8D - Lowell Corporation
Lowell Corporation
Specs
Type Socket
Drive Size 0.9375 to 1.25 inch (23.81 to 31.75 mm)
Wrench Length 12.25 inch (311 mm)
View Details
Wrench For Remote Placement Expander Plug, 12
Specs
Wrench Length 12 inch (305 mm)
View Details
Universal Spanner Wrench|Master File - SWU - Kuriyama of America, Inc.
Specs
Type Spanner Wrench
Drive Size 1.5 to 4.5 inch (38.1 to 114 mm)
Wrench Weight 1.59 lbs (0.7211 kg)
View Details
Transfer torque wrench TTS/1KNM - 1-TTS/1000NM - Hottinger Brüel & Kjær A/S
Specs
Type Torque
View Details