Facom Tools
Sockets
S.32H
Description
HEXAGONE SOCKET 32MM
Request a Quote
Email Supplier
Description
HEXAGONE SOCKET 32MM
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Drive Sockets and Adapters |
|
Product Number
|
2505311 |
|
Product Name
|
Sockets |
|
Product Type
|
Socket Set (Sockets Only)
|
|
SAE or Metric
|
Metric Only
|
|
Product Features
|
Hexagon
|
|
Metric Size
|
32 mm
|
Unlock Full Specs
to access all available technical data
Similar Products
Product Type
Socket Set (Sockets Only)
Product Features
Torx®; Torx
TORX® Socket Size
T25
View Details
Product Type
Socket Set (Sockets Only)
SAE or Metric
SAE Only
# of Pieces
3
View Details
Product Type
Socket Set (With Bits)
Product Features
Impact Socket
View Details
Product Type
Individual Socket
SAE or Metric
SAE Only
SAE Size
1 inch
View Details