SOCKET, HEXAGON, 1/4"DRV, 3.2MM; Socket Type:Square Drive; AF Size - Metric:3.2mm; AF Size - Imperial:-; Drive Size - Imperial:1/4"; Product Range:-; SVHC:No SVHC (17-Dec-2015); AF Width:3.2mm; Socket Style:6 Point; Standard:ISO RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Hand Tools |
| Product Number | 23M7233 |
| Product Name | Socket, Hexagon, 1/4drv, 3.2Mm; Socket Type Facom |