Facom UK Ltd Pliers PWF250GPF

Description
Facom PWF250GPF Plier Wrench
Request a Quote
Description
Facom PWF250GPF Plier Wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2349513 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2349513
Pliers 2349513
Facom PWF250GPF Plier Wrench

Facom PWF250GPF Plier Wrench

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2349513
Product Name Pliers
Length 9.84 inch (250 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Hog Ring Pliers -  - G.L. Huyett
Specs
Type Specialty / Other; Hog Ring Pliers
Features Soft Handles (optional feature)
View Details
6508 - Flat nose pliers, long - 65085160 - Stahlwille North America
Specs
Type Flat-Nose
Length 6.3 inch (160 mm)
Weight 5.64 oz (1.57 N)
View Details