Facom UK Ltd Spanner Sets MODM.44-1

Description
MOD MOUSSE CLE A FOURCHE 6-24
Request a Quote
Description
MOD MOUSSE CLE A FOURCHE 6-24
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Spanner Sets - 2356310 - RS Components, Ltd.
Corby, Northants, United Kingdom
Spanner Sets
2356310
Spanner Sets 2356310
MOD MOUSSE CLE A FOURCHE 6-24

MOD MOUSSE CLE A FOURCHE 6-24

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Wrenches
Product Number 2356310
Product Name Spanner Sets
Type Spanner Wrench
Unlock Full Specs
to access all available technical data

Similar Products

Open End Interchangeable Head - TWE Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Crowfoot; Specialty/Other
Drive Size 8 to 36 inch (203 to 914 mm)
Wrench Weight 67.8 to 292 lbs (30.75 to 132 kg)
View Details
Ratcheting Hydrant Wrench - Model 53-F - Lowell Corporation
Specs
Type Specialty/Other; Hydrant Wrench
Drive Size 1.25 to 2 inch (31.75 to 50.8 mm)
Wrench Length 20 inch (508 mm)
View Details
Wrench For Remote Placement Expander Plug, 7
Specs
Wrench Length 7 inch (178 mm)
View Details
BLACK OXIDE HIGH-TENSILE ST. HEXAGONAL M10 WRENCH - MD0911MQB050X08 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Key
Drive Size 0.1969 inch (5 mm)
View Details