Facom UK Ltd Plier Sets MOD.PR9APF

Description
2 PINCES Mod.PLASTIQUE 181B.25CPE+501A
Request a Quote
Description
2 PINCES Mod.PLASTIQUE 181B.25CPE+501A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 665186 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
665186
Plier Sets 665186
2 PINCES Mod.PLASTIQUE 181B.25CPE+501A

2 PINCES Mod.PLASTIQUE 181B.25CPE+501A

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 665186
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Disconnecting pliers - ZDS-PK-4 - Festo Corporation
Specs
Weight 6.82 oz (1.9 N)
View Details
Pliers - 1447964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 10 inch (254 mm)
Standards VDE/1000V Approved
View Details
Plier - 526G - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Type Slip Joint
Length 6 inch (152 mm)
View Details
Plier - 0251-07M - Greenlee Textron, Inc.
Greenlee Textron, Inc.
Specs
Type Diagonal
Length 7 inch (178 mm)
Features Cutting Edge
View Details