Facom UK Ltd Pliers MOD.PR8

Description
Facom MOD.PR8 Long Nose Plier
Request a Quote
Description
Facom MOD.PR8 Long Nose Plier
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pliers - 2360009 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pliers
2360009
Pliers 2360009
Facom MOD.PR8 Long Nose Plier

Facom MOD.PR8 Long Nose Plier

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2360009
Product Name Pliers
Length 6.89 inch (175 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 182436 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Circlip pliers
Length 14.96 inch (380 mm)
View Details
Disconnecting pliers - ZDS-PK-3 - Festo Corporation
Specs
Weight 7 oz (1.95 N)
View Details
Compound Action Long Nose Pliers - DWHT70277 - DEWALT Industrial Tool Co.
Specs
Type Needle Nose
Length 4.25 inch (108 mm)
Jaw Length 0.5000 inch (12.7 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Specialty / Other; STRAIGHT
Jaw Length 2.8 inch (71.12 mm)
Jaw Capacity 5.5 inch (140 mm)
View Details