Facom UK Ltd Plier Sets MOD.CPEA0

Description
MODULE 3 PINCES
Request a Quote
Description
MODULE 3 PINCES
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plier Sets - 2355090 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plier Sets
2355090
Plier Sets 2355090
MODULE 3 PINCES

MODULE 3 PINCES

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pliers
Product Number 2355090
Product Name Plier Sets
Type Specialty / Other; Plier Sets
Unlock Full Specs
to access all available technical data

Similar Products

Pliers - 1253076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Specialty / Other; Water pump pliers
Length 9.84 inch (250 mm)
Standards VDE/1000V Approved
View Details
Connecting pliers - ZMS-PK-3/4 - Festo Corporation
Specs
Weight 6.67 oz (1.85 N)
View Details
8" End Nipper Pliers - DWHT70802 - DEWALT Industrial Tool Co.
DEWALT Industrial Tool Co.
Specs
Type End Cutting
Length 5 inch (127 mm)
Jaw Length 1.12 inch (28.57 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Type Diagonal
Jaw Length 1.5 inch (38.1 mm)
Jaw Capacity 2 inch (50.8 mm)
View Details