Facom UK Ltd Files LIM250EM.J5

Description
JEU 5LIMES MD 250MM EMMANCH
Request a Quote
Description
JEU 5LIMES MD 250MM EMMANCH
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Files - 2355054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Files
2355054
Files 2355054
JEU 5LIMES MD 250MM EMMANCH

JEU 5LIMES MD 250MM EMMANCH

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Metal Files, Rasps, and Rifflers
Product Number 2355054
Product Name Files
Cut Style / Teeth Type Second
Unlock Full Specs
to access all available technical data

Similar Products

Files - 1467352 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Type Round; Round
Length 6.3 inch (160 mm)
View Details
Swiss Die Sinker Riffler - SDS902 - Titan Tool Supply, Inc.
Titan Tool Supply, Inc.
Specs
Shape / Type Die Sinkers
Pattern & Cut Coarse; Medium; Fine; 6" #902 Swiss
View Details
12036 - Engineers file, hand - 72170102 - Stahlwille North America
Specs
Shape / Type Hand / Pottance
Length 10.24 inch (260 mm)
View Details
Tell Needle Files -  - DME Company
Specs
Shape / Type Half Round; Round; Three Square (Triangular); Square; Crossing / Oval; Barrette; Knife; Warding; Needle; Equaling
Cut Style / Teeth Type Single Cut
Pattern & Cut Medium (optional feature); Fine (optional feature)
View Details