Black & Decker Power Tools Battery Voltage Black & Decker LBXR20

Description
Battery Voltage:20V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:4.5"; External Width:6.7"; External Depth:3.2"; Weight:- RoHS Compliant: NA
Description
Battery Voltage:20V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:4.5"; External Width:6.7"; External Depth:3.2"; Weight:- RoHS Compliant: NA

Suppliers

Company
Product
Description
Supplier Links
Battery Voltage Black & Decker - 43W8294 - Newark, An Avnet Company
Chicago, IL, United States
Battery Voltage Black & Decker
43W8294
Battery Voltage Black & Decker 43W8294
Battery Voltage:20V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:4.5"; External Width:6.7"; External Depth:3.2"; Weight:- RoHS Compliant: NA

Battery Voltage:20V; Battery Technology:Lithium Ion; Battery Capacity:1.5Ah; Battery Size Code:-; Battery Terminals:Pressure Contact; External Diameter:-; External Height:4.5"; External Width:6.7"; External Depth:3.2"; Weight:- RoHS Compliant: NA

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 43W8294
Product Name Battery Voltage Black & Decker
Primary Batteries Lithium Ion
Unlock Full Specs
to access all available technical data

Similar Products

EXTERNAL BATTERY MODULES - EBM FA10252 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CBRIX50 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 25.6 volts
Capacity 48 ampere-hr
View Details